DSF/PREN ISO 15027-1

Immersion suits – Part 1: Constant wear suits, requirements including safety (ISO/DIS 15027-1:2023)

pending
Organization: DS
Status: pending
Page Count: 30
ICS Code (Protective clothing): 13.340.10
scope:

This document specifies performance and safety requirements for constant wear immersion suits and suit systems for professional and leisure activities to protect the user against the effects of cold water immersion, such as reducing cold shock and delaying the onset of hypothermia. It is applicable for dry and wet constant wear immersion suits and suit systems. Abandonment suits are not covered by this document. Requirements for abandonment suits are given in ISO 15027-2:202x. Test methods for immersion suits are given in ISO 15027-3:202x.

Document History

December 6, 2012
Immersion suits - Part 1: Constant wear suits, requirements including safety
This Standard specifies the requirements for the construction, performance, safety and test methods for immersion suits. This part of the standard is applicable to the requirements of constant wear...
April 23, 2002
Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO 15027-1:2002)
This standard specifies the requirements for the construction, performance, safety and test methods for immersion suits. This part of the standard is applicable to the requirements of constant wear...
DSF/PREN ISO 15027-1
Immersion suits – Part 1: Constant wear suits, requirements including safety (ISO/DIS 15027-1:2023)
This document specifies performance and safety requirements for constant wear immersion suits and suit systems for professional and leisure activities to protect the user against the effects of cold...
Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO/DIS 15027-1:2010)
This Standard specifies the requirements for the construction, performance, safety and test methods for immersion suits. This part of the standard is applicable to the requirements of constant wear...
Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO/FDIS 15027-1:2012)
This part of ISO 15027 specifies performance and safety requirements for constant wear immersion suits for work and leisure activities to protect the body of a user against the effects of cold water...
Advertisement