DS/EN ISO 15027-1

Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO 15027-1:2002)

inactive
Organization: DS
Publication Date: 23 April 2002
Status: inactive
Page Count: 22
ICS Code (Lifejackets, buoyancy aids and flotation devices): 13.340.70
scope:

This standard specifies the requirements for the construction, performance, safety and test methods for immersion suits. This part of the standard is applicable to the requirements of constant wear suits. For the requirements of abandonment suits see EN ISO 15027-2, for test methods for immersion suits see EN ISO 15027-3.

Document History

December 6, 2012
Immersion suits - Part 1: Constant wear suits, requirements including safety
This Standard specifies the requirements for the construction, performance, safety and test methods for immersion suits. This part of the standard is applicable to the requirements of constant wear...
DS/EN ISO 15027-1
April 23, 2002
Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO 15027-1:2002)
This standard specifies the requirements for the construction, performance, safety and test methods for immersion suits. This part of the standard is applicable to the requirements of constant wear...
Immersion suits – Part 1: Constant wear suits, requirements including safety (ISO/DIS 15027-1:2023)
This document specifies performance and safety requirements for constant wear immersion suits and suit systems for professional and leisure activities to protect the user against the effects of cold...
Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO/DIS 15027-1:2010)
This Standard specifies the requirements for the construction, performance, safety and test methods for immersion suits. This part of the standard is applicable to the requirements of constant wear...
Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO/FDIS 15027-1:2012)
This part of ISO 15027 specifies performance and safety requirements for constant wear immersion suits for work and leisure activities to protect the body of a user against the effects of cold water...
Advertisement