DSF/PREN IEC 62836

Measurement of internal electric field in insulating materials – Pressure wave propagation method

pending
Organization: DS
Status: pending
Page Count: 47
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This document provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using of the pressure wave propagation (PWP) method. It is suitable for a planar and/or coaxial geometry sample with homogeneous insulating materials and an electric field higher than 1 kV/mm, but it is also dependent on the thickness of the sample and the pressure wave generator.

Document History

Measurement of internal electric field in insulating materials – Pressure wave propagation method
IEC 62836 ED1 provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using the pressure wave propagation...
DSF/PREN IEC 62836
Measurement of internal electric field in insulating materials – Pressure wave propagation method
This document provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using of the pressure wave...
Advertisement