DSF/PREN IEC 62836

Measurement of internal electric field in insulating materials – Pressure wave propagation method

pending, Most Current
Organization: DS
Status: pending
Page Count: 47
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

IEC 62836 ED1 provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using the pressure wave propagation (PWP) method. It is suitable for a planar and coaxial geometry sample with homogeneous insulating materials of thickness larger or equal to 0,5 mm and an electric field higher than 1 kV/mm, but it is also dependent on the thickness of the sample and the pressure wave generator. This first edition cancels and replaces IEC TS 62836 published in 2020. This edition includes the following significant technical changes with respect to IEC TS 62836: a) addition of Clause 12 for the measurement of space charge distribution in a planar sample; b) addition of Clause 13 for coaxial geometry samples; c) addition of Annex D with measurement examples for coaxial geometry samples; d) addition of a Bibliography; e) measurement examples for a planar sample have been moved from Clause 12 in IEC TS 62836 to Annex C.

Document History

DSF/PREN IEC 62836
Measurement of internal electric field in insulating materials – Pressure wave propagation method
IEC 62836 ED1 provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using the pressure wave propagation...
Measurement of internal electric field in insulating materials – Pressure wave propagation method
This document provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using of the pressure wave...
Advertisement