DS/EN 16511

Modular mechanical locked floor coverings (MMF) – Specification, requirements and test method for multilayer modular panels for floating installation

active, Most Current
Organization: DS
Publication Date: 22 May 2023
Status: active
Page Count: 17
ICS Code (Floor coverings): 97.150
scope:

This document specifies the characteristics of multilayer mechanical locked floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form). The floor panels are considered suitable for domestic and commercial levels of use and designed for floating installation. This document does not apply to resilient floor panels for loose-laying according to EN ISO 20326, to multilayer wood floorings according to EN 13489, to wood veneer floor coverings according to EN 14354, to laminate floor covering according to EN 13329, EN 14978 and EN 15468 nor to products specified in EN ISO 10581, EN ISO 10582, EN ISO 24011, EN 12104 and ISO 14486. This document is applicable to areas which are subject to frequent wetting, e.g. bathrooms, laundry rooms or saunas, only if specified by the producer. This document also includes requirements for marking and packaging. In Annex A (informative), optional properties are given. In Annex B (informative), a test method for the classification of the flexibility is given.

Document History

DS/EN 16511
May 22, 2023
Modular mechanical locked floor coverings (MMF) – Specification, requirements and test method for multilayer modular panels for floating installation
This document specifies the characteristics of multilayer mechanical locked floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form). The floor...
May 2, 2019
Loose-laid panels – Semi-rigid multilayer modular floor covering (MMF) panels with wear resistant top layer
This European Standard specifies the characteristics of semi-rigid multilayer modular floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form)....
June 3, 2014
Loose-laid panels – Semi-rigid multilayer modular floor covering (MMF) panels with wear resistant top layer
This European Standard specifies the characteristics of semi-rigid multilayer modular floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form)....
Loose-laid panels – Semi-rigid multilayer modular floor covering (MMF) panels with wear resistant top layer
This European Standard specifies the characteristics of semi-rigid multilayer modular floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form)....
Loose-laid panels - Multi-layer semi-rigid floor covering (MSF) panels with wear resistant top layer
This European Standard specifies the characteristics of semi-rigid multilayer modular floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form)....
Loose-laid panels - Multi-layer semi-rigid floor covering (MSF) panels with wear resistant top layer
This European Standard specifies the characteristics of multi-layer semi-rigid floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form). The...
Modular mechanical locked floor coverings (MMF) – Specification, requirements and test method for multilayer modular panels for floating installation
This document specifies the characteristics of multilayer mechanical locked floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form). The floor...
Advertisement