DSF/FprEN 16511
Loose-laid panels - Multi-layer semi-rigid floor covering (MSF) panels with wear resistant top layer
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Floor coverings): | 97.150 |
scope:
This European Standard specifies the characteristics of semi-rigid multilayer modular floor covering with a wear-resistant and decorative surface layer supplied in panels (either tile or plank form). The floor panels are considered suitable for domestic and commercial levels of use and designed for floating installation. This European Standard does not apply to resilient floor panels for loose-laying according to EN 14085, to multilayer wood floorings according to EN 13489, nor to products specified in EN ISO 10581, EN ISO 10582, EN ISO 24011, EN 12104 and ISO 14486. This European Standard applies to areas which are subject to frequent wetting, e.g. bathrooms, laundry rooms or saunas, only if recommended by the producer. This European Standard also includes requirements for marking and packaging.
Document History