DSF/ISO/FDIS 6742-2
Cycles – Lighting and retro-reflective devices – Part 2: Retro-reflective devices
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Cycles): | 43.150 |
scope:
This part of ISO 6742 is applicable to retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742 specifies photometric and physical requirements of retro-reflective devices.
Document History
September 5, 2023
Cycles – Lighting and retro-reflective devices – Part 2: Retro-reflective devices
This document is applicable to retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This part of ISO 6742...
DSF/ISO/FDIS 6742-2
Cycles – Lighting and retro-reflective devices – Part 2: Retro-reflective devices
This part of ISO 6742 is applicable to retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO...