DS/ISO 6742-2

Cycles – Lighting and retro-reflective devices – Part 2: Retro-reflective devices

active, Most Current
Organization: DS
Publication Date: 5 September 2023
Status: active
Page Count: 26
ICS Code (Cycles): 43.150
scope:

This document is applicable to retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This part of ISO 6742 specifies photometric and physical requirements of retro-reflective devices.

Document History

DS/ISO 6742-2
September 5, 2023
Cycles – Lighting and retro-reflective devices – Part 2: Retro-reflective devices
This document is applicable to retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This part of ISO 6742...
Cycles – Lighting and retro-reflective devices – Part 2: Retro-reflective devices
This part of ISO 6742 is applicable to retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO...
Advertisement