ISO - 179-1

Plastics — Determination of Charpy impact properties — Part 1: Non-instrumented impact test

active, Most Current
Organization: ISO
Publication Date: 1 June 2023
Status: active
Page Count: 30
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different test parameters are specified according to the type of material, the type of test specimen and the type of notch.

The method can be used to investigate the behaviour of specified types of specimen under the impact conditions defined and for estimating the brittleness or toughness of specimens within the limitations inherent in the test conditions. It can also be used for the determination of comparative data from similar types of material.

Document History

179-1
June 1, 2023
Plastics — Determination of Charpy impact properties — Part 1: Non-instrumented impact test
This document specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
June 15, 2010
Plastics — Determination of Charpy impact properties — Part 1: Non-instrumented impact test
This part of ISO 179 specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
July 15, 2005
Plastics - Determination of Charpy impact properties Part 1: Non4 nstru mented impact test AMENDMENT 1
This part of IS0 179 specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
December 15, 2000
Plastics - Determination of Charpy Impact Properties - Part 1: Non-Instrumented Impact Test
A description is not available for this item.

References

Advertisement