FORD - WRS-M4D1064-A1
POLYPROPYLENE (PP) HOMOPOLYMER, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, 50% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 23 May 2023 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The materials defined by these specifications are a reinforced thermoplastic with a nominal 10% combination of glass beads (microspheres) and glass fiber injection molding compound based on homopolymer and copolymer polypropylene.
Document History
November 8, 2023
POLYPROPYLENE (PP) HOMOPOLYMER, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, 50% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
WRS-M4D1064-A1
May 23, 2023
POLYPROPYLENE (PP) HOMOPOLYMER, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, 50% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a reinforced thermoplastic with a nominal 10% combination of glass beads (microspheres) and glass fiber injection molding compound based on...
May 5, 2021
POLYPROPYLENE (PP) HOMOPOLYMER, 10% GLASS BEAD / GLASS FIBER, REINFORCED MOLDING COMPOUND, 50% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a reinforced thermoplastic with a nominal 10% combination of glass beads (microspheres) and glass fiber injection molding compound based on...