DLA - SMD-5962-18205 REV B

MICROCIRCUIT, LINEAR, SYNCHRONOUS STEP DOWN CONVERTER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 23 June 2023
Status: active
Page Count: 38
scope:

Scope.

This drawing documents product assurance class levels consisting of high reliability (device class Q), space application (device class V or Y), and plastic encapsulated microcircuits (PEM) (device class N) for military, terrestrial and avionics application and device class P for space application. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device classes N and P, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-18205 REV B
June 23, 2023
MICROCIRCUIT, LINEAR, SYNCHRONOUS STEP DOWN CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents product assurance class levels consisting of high reliability (device class Q), space application (device class V or Y), and plastic encapsulated microcircuits (PEM)...
February 3, 2021
MICROCIRCUIT, LINEAR, SYNCHRONOUS STEP DOWN CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 23, 2020
MICROCIRCUIT, LINEAR, SYNCHRONOUS STEP DOWN CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement