CSA - E60598-2-5:23

Luminaires — Part 2-5: Particular requirements — Floodlights

active, Most Current
Organization: CSA
Publication Date: 1 January 2023
Status: active
Page Count: 57
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598 specifies requirements for floodlights for use with electrical light sources on supply voltages not exceeding 1 000 V.

This part of the CSA E60598 series of Standards specifies requirements for floodlights designed to be installed on branch circuits not exceeding 600 V nominal or less between conductors in accordance with CSA C22.1, Canadian Electrical Code, Part I. It is to be read in conjunction with those clauses of CSA E60598-1 to which reference is made.

Document History

E60598-2-5:23
January 1, 2023
Luminaires — Part 2-5: Particular requirements — Floodlights
This part of IEC 60598 specifies requirements for floodlights for use with electrical light sources on supply voltages not exceeding 1 000 V. This part of the CSA E60598 series of Standards...
March 1, 2002
Luminaires – Part 2-5: Particular requirements – Floodlights
This part of IEC 60598 specifies requirements for floodlights for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. It is to be read...
March 1, 2002
Luminaires Part 2-5: Particular Requirements Floodlights
A description is not available for this item.
January 1, 2002
Luminaires – Part 2-5: Particular requirements – Floodlights
This part of IEC 60598 specifies requirements for floodlights for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. It is to be read...
January 1, 2002
Luminaires — Part 2-5: Particular requirements — Floodlights
This Standard applies to the safety of such equipment designed to be installed on branch circuits not exceeding 600 V nominal or less between conductors in accordance with the rules of the Canadian...
January 1, 1998
Luminaires - Part 2: Particular Requirements Section Five - Floodlights
A description is not available for this item.

References

Advertisement