CSA - CAN/CSA-E60598-2-5-02
Luminaires Part 2-5: Particular Requirements Floodlights
inactive
| Organization: | CSA |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 36 |
Document History
January 1, 2023
Luminaires — Part 2-5: Particular requirements — Floodlights
This part of IEC 60598 specifies requirements for floodlights for use with electrical light sources on supply voltages not exceeding 1 000 V.
This part of the CSA E60598 series of Standards...
March 1, 2002
Luminaires – Part 2-5: Particular requirements – Floodlights
This part of IEC 60598 specifies requirements for floodlights for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. It is to be read...
CAN/CSA-E60598-2-5-02
March 1, 2002
Luminaires Part 2-5: Particular Requirements Floodlights
A description is not available for this item.
January 1, 2002
Luminaires – Part 2-5: Particular requirements – Floodlights
This part of IEC 60598 specifies requirements for floodlights for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. It is to be read...
January 1, 2002
Luminaires — Part 2-5: Particular requirements — Floodlights
This Standard applies to the safety of such equipment designed to be installed on branch circuits not exceeding 600 V nominal or less between conductors in accordance with the rules of the Canadian...
January 1, 1998
Luminaires - Part 2: Particular Requirements Section Five - Floodlights
A description is not available for this item.