CEI - EN 50065-4-4

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-4: Low voltage decoupling filter - Impedance filter

active, Most Current
Organization: CEI
Publication Date: 1 June 2023
Status: active
Page Count: 10
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Electric filters): 31.160
ICS Code (Automatic controls for household use): 97.120
scope:

This document applies to impedance filters in a mains communication system, intended for utility networks or household and similar fixed installation including residential, commercial and light industrial buildings.

These filters are used to set a suitable impedance, in the nominal frequency range of the mains signalling system, at any point of the low voltage mains network where a low impedance equipment is connected in order to allow reliable operation of the mains signalling system.

Impedance filters can be used either in utility or consumer networks. They can also be used in conjunction with incoming filters and segmentation filters.

Document History

EN 50065-4-4
June 1, 2023
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-4: Low voltage decoupling filter - Impedance filter
This document applies to impedance filters in a mains communication system, intended for utility networks or household and similar fixed installation including residential, commercial and light...
September 1, 2003
Signalling on low voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-4: Low voltage decoupling filter - Impedance filter
La presente Norma si applica ai filtri di disaccoppiamento, installati sulla rete elettrica a bassa tensione e funzionanti, su tale rete, nella gamma di frequenza da 3 kHz a 148,5 kHz. Tratta, in...

References

Advertisement