CEI EN 50065-4-4
Signalling on low voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-4: Low voltage decoupling filter - Impedance filter
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2003 |
| Status: | active |
| Page Count: | 10 |
scope:
La presente Norma si applica ai filtri di disaccoppiamento, installati sulla rete elettrica a bassa tensione e funzionanti, su tale rete, nella gamma di frequenza da 3 kHz a 148,5 kHz.
Tratta, in particolare, i filtri per l'adattamento di impedenza.
Document History
June 1, 2023
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-4: Low voltage decoupling filter - Impedance filter
This document applies to impedance filters in a mains communication system, intended for utility networks or household and similar fixed installation including residential, commercial and light...
CEI EN 50065-4-4
September 1, 2003
Signalling on low voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-4: Low voltage decoupling filter - Impedance filter
La presente Norma si applica ai filtri di disaccoppiamento, installati sulla rete elettrica a bassa tensione e funzionanti, su tale rete, nella gamma di frequenza da 3 kHz a 148,5 kHz.
Tratta, in...