CEI - EN IEC 60034-7/AC
Rotating electrical machines Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
Document History
EN IEC 60034-7/AC
June 1, 2023
Rotating electrical machines Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
A description is not available for this item.
October 1, 2022
Rotating electrical machines Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
This part of IEC 60034 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines.
Two systems of...
August 1, 2001
Rotating electrical machines - Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
September 1, 1997
Rotating electrical machines - Part 7: Classifications of types of constructions and mounting arrangements (IM Code)
La Norma specifica il Codice IM, una classificazione delle forme costruttive e dei tipi di installazione delle macchine elettriche rotanti.
La presente Norma costituisce la ristampa senza modifiche,...
October 1, 1993
Macchine elettriche rotanti - Parte 7: Classificazione delle forme costruttive e dei tipi di installazione
Versione italiana della Norma Europea CENELEC EN 60034-7, identica alla Pubblicazione IEC 60034-7 (1992), con il testo originale nella versione inglese a fronte del testo italiano, la Norma specifica...