CEI EN 60034-7

Rotating electrical machines - Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2001
Status: active
Page Count: 10
scope:

Document History

June 1, 2023
Rotating electrical machines Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
A description is not available for this item.
October 1, 2022
Rotating electrical machines Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
This part of IEC 60034 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of...
CEI EN 60034-7
August 1, 2001
Rotating electrical machines - Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
September 1, 1997
Rotating electrical machines - Part 7: Classifications of types of constructions and mounting arrangements (IM Code)
La Norma specifica il Codice IM, una classificazione delle forme costruttive e dei tipi di installazione delle macchine elettriche rotanti. La presente Norma costituisce la ristampa senza modifiche,...
October 1, 1993
Macchine elettriche rotanti - Parte 7: Classificazione delle forme costruttive e dei tipi di installazione
Versione italiana della Norma Europea CENELEC EN 60034-7, identica alla Pubblicazione IEC 60034-7 (1992), con il testo originale nella versione inglese a fronte del testo italiano, la Norma specifica...

References

Advertisement