CEI - EN IEC 61291-2

Optical amplifiers Part 2: Single channel applications - Performance specification template

active, Most Current
Organization: CEI
Publication Date: 1 June 2023
Status: active
Page Count: 30
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4.

The objective of this template is to provide a framework for the preparation of performance standards and/or product specifications defining the performance of OA devices used in single channel applications. In addition to the requirements specified in this template, a performance standard or product specification could include other parameters, such as ratings, operating conditions, tests, and pass/fail criteria.

For a particular application, product specification writers could add specification parameters and/or groups of specification parameters to this template, without removing the parameters specified in this document.

Document History

EN IEC 61291-2
June 1, 2023
Optical amplifiers Part 2: Single channel applications - Performance specification template
This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4....
December 1, 2016
Optical amplifiers - Part 2: Digital applications - Performance specification template
This part of IEC 61291 provides a performance specification template which applies to optical amplifiers (OAs) to be used in single channel applications. Multichannel applications are covered in IEC...
October 1, 2012
Optical amplifiers - Part 2: Digital applications - Performance specification template
This performance specification template applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291, Part 4. The object...
July 1, 2008
Optical amplifiers - Part 2: Digital applications - Performance specification template
Le Norme della serie EN 61291 si applicano agli amplificatori ottici (OA) e sottosistemi elementari amplificati otticamente, utilizzanti fibre attive drogate con elementi delle terre rare come centri...
November 1, 2001
Amplificatori a fibra ottica - Parte 2: Applicazioni numeriche - Prospetto per la specifica delle prestazioni
Le Norme della serie EN 61291 si applicano agli amplificatori ottici a fibra (OFA) e sottosistemi elementari amplificati otticamente, utilizzanti fibre attive drogate con elementi delle terre rare...

References

Advertisement