ISO - DIS 21219-25

Intelligent transport systems — Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) — Part 25: Electromobility charging infrastructure (TPEG2-EMI)

pending
Organization: ISO
Publication Date: 21 June 2023
Status: pending
Page Count: 70
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This document defines the TPEG application Electromobility Information (EMI). It has been specifically designed to support information about charging infrastructure for electric vehicles (not just cars), the location of e-charging points and their suitability for the respective vehicle (e.g., connector type, charging modality). As electric vehicles will occupy a "charging space" for longer a time, information on availability / waiting time and reservation options are highly relevant for a user of an electric vehicle to optimally plan his route/trip and are therefore also accounted for.

The standardized delivery - via TPEG technology - of electromobility information has the following benefits to an end user of this TPEG service:

1. Identifying suitable charging units for his vehicle, thus preventing unnecessary driving around to find a fitting unit (also has environmental benefits).

2. Verifying the real-time availability of charging units.

3. Being able to plan ahead and reserve a spot in a Charging Park and thus optimize the planning of his trip.

4. Being able to select a financially attractive charging point in a Charging Park the operator of which has billing agreements with the user's electromobility provider.

In addition to these end-user benefits, also electromobility providers and Charging Park Operators benefit from a standardized TPEG format as it allows an easier harmonization of the electromobility information with the data formats used for the exchange of information between management systems of electromobility providers and charge park operators and according specifications (e.g., Open Charge Alliance, eMobility ICT Interoperability Innovation (eMI3), etc.).

The TPEG application Electromobility Information, as add-on service component next to, for example traffic information, is laid out to support large numbers of charge parks with only modest bandwidth requirements.

Document History

DIS 21219-25
June 21, 2023
Intelligent transport systems — Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) — Part 25: Electromobility charging infrastructure (TPEG2-EMI)
This document defines the TPEG application Electromobility Information (EMI). It has been specifically designed to support information about charging infrastructure for electric vehicles (not just...
February 1, 2017
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 25: Electromobility charging infrastructure (TPEG2-EMI)
This document defines the TPEG application electromobility charging infrastructure (EMI). It has been specifically designed to support information about charging infrastructure for electric vehicles...

References

Advertisement