IEST - RP-CC007.4
Testing HEPA and ULPA Filters
| Organization: | IEST |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 44 |
scope:
This Recommended Practice (RP) describes the equipment, aerosol properties, processes, and calculations for determining the efficiency of HEPA, ULPA, and super ULPA filters in the factory, using particle counters. The procedure may be applied to production applications. This RP provides guidelines for constructing a suitable test duct and sampling system. Also provided are test criteria for quantifying penetration in the range of 0.030% to 0.00010%, between particles in the size range of 0.1 to 0.3 μm.
Document History