IEST - RP-CC007.2

TESTING ULP FILTERS

inactive
Organization: IEST
Publication Date: 1 February 2009
Status: inactive
Page Count: 32
scope:

This test procedure covers production testing of filters for particle penetration and pressure drop of ultralowpenetration air (ULPA) filters. The penetration range of the procedure is 0.0010% to 0.00010%, using particle counters.

This Recommended Practice (RP) describes the equipment, aerosol properties, processes, and calculations for determining the efficiency of ULPA filters, using particle counters. The procedure may be applied to production applications. This RP provides guidelines for constructing a suitable test duct and sampling system. Also provided are test criteria for quantifying penetration in the range of 0.0010% to 0.00010%, using test aerosol particles in the size range of 0.1 to 0.2 μm.

Document History

June 1, 2023
Testing HEPA and ULPA Filters
This Recommended Practice (RP) describes the equipment, aerosol properties, processes, and calculations for determining the efficiency of HEPA, ULPA, and super ULPA filters in the factory, using...
April 1, 2016
Testing ULPA Filters Arlington Place
This Recommended Practice (RP) describes the equipment, aerosol properties, processes, and calculations for determining the efficiency of ULPA and super ULPA filters in the factory, using particle...
RP-CC007.2
February 1, 2009
TESTING ULP FILTERS
This test procedure covers production testing of filters for particle penetration and pressure drop of ultralowpenetration air (ULPA) filters. The penetration range of the procedure is 0.0010% to...

References

Advertisement