BSI - 23/30476500 DC
Draft BS EN 4012 Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C
pending
| Organization: | BSI |
| Publication Date: | 29 June 2023 |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
Document History
23/30476500 DC
June 29, 2023
Draft BS EN 4012 Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
December 16, 2004
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 degrees C
A description is not available for this item.
February 10, 2003
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), MoS2 coated Classification: 1 500 MPa (at ambient temperature)/425 degrees C
A description is not available for this item.