BSI - BS EN 4012

Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), MoS2 coated Classification: 1 500 MPa (at ambient temperature)/425 degrees C

inactive
Buy Now
Organization: BSI
Publication Date: 10 February 2003
Status: inactive
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

June 29, 2023
Draft BS EN 4012 Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
December 16, 2004
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 degrees C
A description is not available for this item.
BS EN 4012
February 10, 2003
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), MoS2 coated Classification: 1 500 MPa (at ambient temperature)/425 degrees C
A description is not available for this item.

References

Advertisement