NEN-EN 10188

Steels and cast irons - Determination of chromium content - Flame atomic absorption spectrometric method (FAAS) !

pending
Organization: NEN
Publication Date: 1 July 2023
Status: pending
Page Count: 18
ICS Code (Chemical analysis of metals): 77.040.30
scope:

This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of chromium content in steels and cast irons.

The method is applicable to non-alloy and low-alloy steels and cast irons with chromium contents between 0,002 % (by mass) to 2,0 % (by mass).

The method can be adapted to lower or higher chromium contents by changing the test portion or the dilution process, provided the criteria in 6.3.2 and 6.3.3 are still met.

Document History

NEN-EN 10188
July 1, 2023
Steels and cast irons - Determination of chromium content - Flame atomic absorption spectrometric method (FAAS) !
This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of chromium content in steels and cast irons. The method is applicable to non-alloy and low-alloy...
August 1, 1989
Chemical analysis of ferrous materials - Determination of chromium content in irons and steel by flame atomic absorption spectrometry
This European Standards specifies a method for the determination of chromium in steels and irons by means of flame atomic absorption spectrometry. The method is applicable to non-alloy and low-alloy...

References

Advertisement