GMW17187
Thermoplastic Elastomers – Poly(ether-ester) Block Copolymers – General Purpose
| Organization: | GMW |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of general purpose, natural polyester thermoplastic elastomers. These materials are not heat or Ultra Violet (UV)-stabilized. These materials can be processed by injection molding and extrusion.
Material types are delineated by Flexural Modulus. The types and corresponding modulus ranges are identified in Appendix A, Table A1.
Symbols.
The material abbreviation according to ISO 18064 is >TPC-ET<.
Applicability.
Typical applications include hoses, tubing, seals, and jacketing for wire and cable. The typical operating temperature range is from (-50 to +125) °C, depending on application and product grade.
Remarks.
None.
Document History