GMW17187

Thermoplastic Elastomers – Poly(ether-ester) Block Copolymers – General Purpose

inactive
Buy Now
Organization: GMW
Publication Date: 1 August 2014
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the properties of general purpose, natural polyester thermoplastic elastomers. These materials are not heat or UV-stabilized. These materials can be processed by injection molding and extrusion.

Material types are delineated by Flexural Modulus. The types and corresponding modulus ranges are identified in Appendix A, Table A1.

Symbols. The material abbreviation according to ISO 18064 is >TPC-ET<.

Applicability. Typical applications include hoses, tubing, seals, and jacketing for wire and cable. The typical operating temperature range is from -50 °C to +125 °C, depending on application and product grade.

Document History

June 1, 2023
Thermoplastic Elastomers – Poly(ether-ester) Block Copolymers – General Purpose
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2018
Thermoplastic Elastomers – Poly(ether-ester) Block Copolymers – General Purpose
A description is not available for this item.
GMW17187
August 1, 2014
Thermoplastic Elastomers – Poly(ether-ester) Block Copolymers – General Purpose
Material Description. This specification covers the properties of general purpose, natural polyester thermoplastic elastomers. These materials are not heat or UV-stabilized. These materials can be...

References

Advertisement