CSA - C22.2 NO. 150-16
Microwave ovens
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 56 |
scope:
This Standard applies to microwave ovens capable of generating less than 25 kW of microwave power and intended to be used in nonhazardous locations in household and commercial applications, in accordance with Canadian Electrical Code, Part I ("CE Code").
This Standard applies to microwave ovens intended to operate through the application of electromagnetic energy at frequencies within the ISM bands above 890 MHz. (See Clause 3.)
This Standard applies to
a) cord-connected microwave ovens intended for
i) household use on a nominal system voltage of 120 V; and
ii) commercial use on nominal system voltages up to 240 V; and
b) permanently connected microwave ovens intended for
i) household use on a nominal system voltage of 120 V; and
ii) commercial use on nominal system voltages up to 600 V.
This Standard does not apply to microwave ovens used for industrial applications
Document History