DS/EN ISO 20567-2
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body (ISO 20567-2:2023)
active, Most Current
| Organization: | DS |
| Publication Date: | 11 July 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method to evaluate the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body which is projected onto the surface under test to simulate the impact of stones.
Document History
DS/EN ISO 20567-2
July 11, 2023
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body (ISO 20567-2:2023)
This document specifies a method to evaluate the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body which is projected onto the surface under test to simulate...
February 13, 2017
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body (ISO 20567-2:2017)
ISO 20567-2:2017 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
November 9, 2006
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body
This part of EN ISO specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body (ISO/FDIS 20567-2:2016)
This part of ISO 20567 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body (ISO/DIS 20567-2:2022)
ISO 20567-2:2017 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 2: Single-impact test with a guided impact body (ISO/DIS 20567-2:2014)
This part of ISO 20567 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...