DS/EN ISO 20567-2

Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body

inactive
Organization: DS
Publication Date: 9 November 2006
Status: inactive
Page Count: 19
ICS Code (Road vehicles in general): 43.020
ICS Code (Paints and varnishes): 87.040
scope:

This part of EN ISO specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to simulate the impact of stones.

Document History

July 11, 2023
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body (ISO 20567-2:2023)
This document specifies a method to evaluate the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body which is projected onto the surface under test to simulate...
February 13, 2017
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body (ISO 20567-2:2017)
ISO 20567-2:2017 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
DS/EN ISO 20567-2
November 9, 2006
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body
This part of EN ISO specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body (ISO/FDIS 20567-2:2016)
This part of ISO 20567 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
Paints and varnishes – Determination of stone-chip resistance of coatings – Part 2: Single-impact test with a guided impact body (ISO/DIS 20567-2:2022)
ISO 20567-2:2017 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 2: Single-impact test with a guided impact body (ISO/DIS 20567-2:2014)
This part of ISO 20567 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
Advertisement