DSF/FPREN ISO 3671

Plastics – Aminoplastic moulding materials – Determination of volatile matter (ISO/FDIS 3671:2023)

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Thermosetting materials): 83.080.10
scope:

A test sample of 5 g is weighed into a weighing bottle and spread evenly over the bottom. The bottle is dried at 55 C. After 3 h the sample is remove from the open, cooled to room temperature and conditioned. The volatile matter is given as a percentage by mass.

Document History

October 1, 1998
Plastics - Aminoplastic moulding materials - Determination of volatile matter
This standard specifies a method for the determination of volatile matter (predominantly water) in aminoplastic moulding materials, by drying in an oven.
DSF/FPREN ISO 3671
Plastics – Aminoplastic moulding materials – Determination of volatile matter (ISO/FDIS 3671:2023)
A test sample of 5 g is weighed into a weighing bottle and spread evenly over the bottom. The bottle is dried at 55 C. After 3 h the sample is remove from the open, cooled to room temperature and...
Plastics – Aminoplastic moulding materials – Determination of volatile matter (ISO/DIS 3671:2022)
A test sample of 5 g is weighed into a weighing bottle and spread evenly over the bottom. The bottle is dried at 55 C. After 3 h the sample is remove from the open, cooled to room temperature and...
Advertisement