DS/EN ISO 3671

Plastics - Aminoplastic moulding materials - Determination of volatile matter

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 October 1998
Status: active
Page Count: 7
ICS Code (Thermosetting materials): 83.080.10
scope:

This standard specifies a method for the determination of volatile matter (predominantly water) in aminoplastic moulding materials, by drying in an oven.

Document History

DS/EN ISO 3671
October 1, 1998
Plastics - Aminoplastic moulding materials - Determination of volatile matter
This standard specifies a method for the determination of volatile matter (predominantly water) in aminoplastic moulding materials, by drying in an oven.
Plastics – Aminoplastic moulding materials – Determination of volatile matter (ISO/FDIS 3671:2023)
A test sample of 5 g is weighed into a weighing bottle and spread evenly over the bottom. The bottle is dried at 55 C. After 3 h the sample is remove from the open, cooled to room temperature and...
Plastics – Aminoplastic moulding materials – Determination of volatile matter (ISO/DIS 3671:2022)
A test sample of 5 g is weighed into a weighing bottle and spread evenly over the bottom. The bottle is dried at 55 C. After 3 h the sample is remove from the open, cooled to room temperature and...
Advertisement