DSF/ISO/FDIS 5128

Acoustics – Measurement of interior vehicle noise

inactive
Organization: DS
Status: inactive
Page Count: 41
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Road vehicles in general): 43.020
scope:

This document specifies an engineering method for measuring the interior sound of road vehicles of categories M and N under typical driving conditions. It does not apply to agricultural tractors and field machinery. It specifies the conditions for obtaining reproducible and comparable measurements of sound pressure levels inside a vehicle. These measurements are used to obtain a representative average sound level during a typical driving cycle to enable assessment of adverse effects on human health. The results may be used for - standardized assessment of interior sound for comparisons (e.g. benchmark, consumer information programs); - verification tests, to decide whether or not the sound inside the vehicle is in accordance to specifications; - certification purposes, for example for evaluation of sound in relation to labour or for general health standards; - monitoring tests, in order to check that the sound inside the vehicles is still within prescribed limits, and the noticeable changes have not occurred since delivery, or between individual units of a consignment of vehicles. This document does evaluate the exposure to interior sound of vehicles in a way as it is commonly used for scientific effects on human health. It does not assess maximum interior sound of a vehicle under extreme driving situations, as the today's measured maximum sound pressure levels inside vehicles are far away from the risk to create instantaneous hearing damages.

Document History

October 2, 2023
Acoustics – Measurement of interior vehicle noise
This document specifies an engineering method for measuring the interior sound of road vehicles of categories M and N under typical driving conditions. It does not apply to agricultural tractors and...
December 1, 1980
Acoustics – Measurement of noise inside motor vehicles
The standard specifies a procedure for the measurement of noise inside motor vehicles.
DSF/ISO/FDIS 5128
Acoustics – Measurement of interior vehicle noise
This document specifies an engineering method for measuring the interior sound of road vehicles of categories M and N under typical driving conditions. It does not apply to agricultural tractors and...
Acoustics – Measurement of interior vehicle noise
This document specifies an engineering method for measuring the interior sound of road vehicles of categories M and N under typical driving conditions. It does not apply to agricultural tractors and...
Advertisement