DS/ISO 5128

Acoustics – Measurement of interior vehicle noise

active, Most Current
Organization: DS
Publication Date: 2 October 2023
Status: active
Page Count: 42
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Road vehicles in general): 43.020
scope:

This document specifies an engineering method for measuring the interior sound of road vehicles of categories M and N under typical driving conditions. It does not apply to agricultural tractors and field machinery. It specifies the conditions for obtaining reproducible and comparable measurements of sound pressure levels inside a vehicle. These measurements are used to obtain a representative average sound level during a typical driving cycle to enable assessment of adverse effects on human health. The results can be used for -    standardized assessment of interior sound for comparisons (e.g. benchmark, consumer information programs), -    verification tests, to decide whether or not the sound inside the vehicle is in accordance with specifications, -    regulatory purposes, for example for evaluation of sound in relation to labour or for general health standards, and -    monitoring tests, in order to check that the sound inside the vehicles has not changed since delivery, or between individual units of a consignment of vehicles. This document does evaluate the exposure to interior sound of vehicles in a way as it is commonly used for scientific effects on human health. It does not assess maximum interior sound of a vehicle under extreme driving situations, as today's measured maximum sound pressure levels inside vehicles are far away from the risk to create instantaneous hearing damages.

Document History

DS/ISO 5128
October 2, 2023
Acoustics – Measurement of interior vehicle noise
This document specifies an engineering method for measuring the interior sound of road vehicles of categories M and N under typical driving conditions. It does not apply to agricultural tractors and...
December 1, 1980
Acoustics – Measurement of noise inside motor vehicles
The standard specifies a procedure for the measurement of noise inside motor vehicles.
Acoustics – Measurement of interior vehicle noise
This document specifies an engineering method for measuring the interior sound of road vehicles of categories M and N under typical driving conditions. It does not apply to agricultural tractors and...
Acoustics – Measurement of interior vehicle noise
This document specifies an engineering method for measuring the interior sound of road vehicles of categories M and N under typical driving conditions. It does not apply to agricultural tractors and...
Advertisement