IEEE - 1851

Design Criteria of Integrated Sensor-Based Test Applications for Household Appliances

active, Most Current
Organization: IEEE
Publication Date: 30 March 2023
Status: active
Page Count: 40
scope:

This standard defines the integrated framework for household appliances based on the complex virtual instrument (CVI) nodes and their interconnection service interfaces, including system framework, microservice interfaces, and data exchange formats, which can be divided into: a) the system framework to integrate the distributed test applications; b) the description of the appliance test information, including the metadata of the CVI node, the metadata of the sensor parameters, the metadata of the test, and the sensor data; c) the file format of test information to be exchanged among distributed test applications; and d) the microservices to transform and transfer monitored data.

Purpose

This standard defines the file format of test information from household appliances and the microservices that enable the exchange of such test information. Implementation of this standard solves the integration problems for CVI nodes of household appliances testing as well as the problems with the exchange of related test information.

Document History

1851
March 30, 2023
Design Criteria of Integrated Sensor-Based Test Applications for Household Appliances
This standard defines the integrated framework for household appliances based on the complex virtual instrument (CVI) nodes and their interconnection service interfaces, including system framework,...
June 8, 2012
Design Criteria of Integrated Sensor-Based Test Applications for Household Appliances
This standard defines the integrated framework of the test software for household appliances oriented to the data from intelligent sensors, including system framework, interfaces of Web services, and...

References

Advertisement