IEEE 1851
Design Criteria of Integrated Sensor-Based Test Applications for Household Appliances
| Organization: | IEEE |
| Publication Date: | 8 June 2012 |
| Status: | active |
| Page Count: | 55 |
scope:
This standard defines the integrated framework of the test software for household appliances oriented to the data from intelligent sensors, including system framework, interfaces of Web services, and data exchange formats, which can be divided as: (1) The system framework to integrate the distributed test applications; (2) The description of appliance test environment and test information, including the metadata of the whole test application, the metadata of the appliance to be tested, the metadata of the sensors, and the sensor data; (3) The file format of test data to be exchanged among distributed test applications; (4) The Web services to transform and transfer monitored data.
Purpose
This standard defines the file format of test data from household appliances and the Web services that enable the exchange of such test data. Implementation of this standard solves the interoperability and integration problems for building test applications for household appliances as well as the problems related to the exchange of test data.
Document History