IEEE - 11073-10472

Health Informatics—Device Interoperability—Part 10472: Personal Health Device Communication—Device Specialization—Medication Monitor

active, Most Current
Organization: IEEE
Publication Date: 30 March 2023
Status: active
Page Count: 84
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between medication monitoring devices and managers (e.g., cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards, including ISO/IEEE 11073 terminology, information models and application profile. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting ambiguity in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for medication monitors. In this context, medication monitors are defined as devices that have the ability to determine and communicate (to a manager) measures of a user's adherence to a medication regime.

Purpose

This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and managers (e.g., cell phones, personal computers, personal health appliances, set top boxes). Interoperability is key to growing the potential market for these devices and enabling people to be better informed participants in the management of their health.

Document History

11073-10472
March 30, 2023
Health Informatics—Device Interoperability—Part 10472: Personal Health Device Communication—Device Specialization—Medication Monitor
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between medication monitoring devices and...
February 2, 2010
Health informatics-Personal health device communication-Part 10472: Device specialization-Medication monitor
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between medication monitoring devices and...

References

Advertisement