ISO - 7240-7

Fire detection and alarm systems — Part 7: Point-type smoke detectors using scattered light, transmitted light or ionization

active, Most Current
Organization: ISO
Publication Date: 1 July 2023
Status: active
Page Count: 68
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements, test methods and performance criteria for point-type smoke detectors that operate using scattered light, transmitted light or ionization, for use in fire detection and alarm systems installed in buildings (see ISO 7240-1). This document also covers point-type smoke detectors that incorporate more than one smoke sensor operating on these principles. Additional requirements and test methods for such detectors are given in Annex N.

For the testing of other types of smoke detectors, or smoke detectors working on different principles, this document is only intended to be used for guidance. This document is not applicable to smoke detectors with special characteristics, developed for specific risks.

NOTE Certain types of detectors contain radioactive materials.

Document History

7240-7
July 1, 2023
Fire detection and alarm systems — Part 7: Point-type smoke detectors using scattered light, transmitted light or ionization
This document specifies requirements, test methods and performance criteria for point-type smoke detectors that operate using scattered light, transmitted light or ionization, for use in fire...
June 1, 2018
Fire detection and alarm systems - Part 7: Point-type smoke detectors using scattered light, transmitted light or ionization
This document specifies requirements, test methods and performance criteria for point-type smoke detectors that operate using scattered light, transmitted light or ionization, for use in fire...
August 1, 2011
Fire detection and alarm systems — Part 7: Point-type smoke detectors using scattered light, transmitted light or ionization
This part of ISO 7240 specifies requirements, test methods and performance criteria for point-type smoke detectors that operate using scattered light, transmitted light or ionization, for use in fire...
October 15, 2003
Fire detection and alarm systems Part 7: Point-type smoke detectors using scattered light, transmitted light or ionization
A description is not available for this item.

References

Advertisement