ISO 7240-7
Fire detection and alarm systems — Part 7: Point-type smoke detectors using scattered light, transmitted light or ionization
| Organization: | ISO |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This part of ISO 7240 specifies requirements, test methods and performance criteria for point-type smoke detectors that operate using scattered light, transmitted light or ionization, for use in fire detection and alarm systems installed in buildings (see ISO 7240-1). This part of ISO 7240 also covers point smoke detectors that incorporate more than one smoke sensor operating on these principles. Additional requirements and test methods for such detectors are given in Annex N.
For the testing of other types of smoke detectors, or smoke detectors working on different principles, this part of ISO 7240 can be used only for guidance. Smoke detectors with special characteristics, developed for specific risks, are not covered.
NOTE Certain types of detector contain radioactive materials. The national requirements for radiation protection differ from country to country and are not specified in this part of ISO 7240.
Document History