DLA - DSCC-VID-V62/12652 REV B
MICROCIRCUIT, LINEAR, 4 Ω RON, 4-CHANNEL ±15 V / +12 V / ±5 V iCMOS MULTIPLEXERS, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 12 July 2023 |
| Status: | active |
| Page Count: | 18 |
scope:
Scope.
This drawing documents the general requirements of a high performance 4 Ω RON, 4-channel ±15 V / +12 V / ±5 V iCMOS multiplexers microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
DSCC-VID-V62/12652 REV B
July 12, 2023
MICROCIRCUIT, LINEAR, 4 Ω RON, 4-CHANNEL ±15 V / +12 V / ±5 V iCMOS MULTIPLEXERS, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 4 Ω RON, 4-channel ±15 V / +12 V / ±5 V iCMOS multiplexers microcircuit, with an operating temperature range of -55°C to...
March 8, 2018
MICROCIRCUIT, DIGITAL, 4Ω RON, 4-CHANNEL ±15 V/+12 V/±5 V iCMOS MULTIPLEXERS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 4 Ω RON, 4-/8-channel ±15 V/+12 V/±5 V iCMOS multiplexers microcircuit, with an operating temperature range of -55°C to +125°C.
January 22, 2013
MICROCIRCUIT, DIGITAL, 4Ω RON, 4-CHANNEL ±15 V/+12 V/±5 V iCMOS MULTIPLEXERS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 4 Ω RON, 4-/8-channel ±15 V/+12 V/±5 V iCMOS multiplexers microcircuit, with an operating temperature range of -55°C to +125°C.