DLA - DSCC-VID-V62/12652

MICROCIRCUIT, DIGITAL, 4Ω RON, 4-CHANNEL ±15 V/+12 V/±5 V iCMOS MULTIPLEXERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 January 2013
Status: inactive
Page Count: 18
scope:

This drawing documents the general requirements of a high performance 4 Ω RON, 4-/8-channel ±15 V/+12 V/±5 V iCMOS multiplexers microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

July 12, 2023
MICROCIRCUIT, LINEAR, 4 Ω RON, 4-CHANNEL ±15 V / +12 V / ±5 V iCMOS MULTIPLEXERS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 4 Ω RON, 4-channel ±15 V / +12 V / ±5 V iCMOS multiplexers microcircuit, with an operating temperature range of -55°C to...
March 8, 2018
MICROCIRCUIT, DIGITAL, 4Ω RON, 4-CHANNEL ±15 V/+12 V/±5 V iCMOS MULTIPLEXERS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 4 Ω RON, 4-/8-channel ±15 V/+12 V/±5 V iCMOS multiplexers microcircuit, with an operating temperature range of -55°C to +125°C.
DSCC-VID-V62/12652
January 22, 2013
MICROCIRCUIT, DIGITAL, 4Ω RON, 4-CHANNEL ±15 V/+12 V/±5 V iCMOS MULTIPLEXERS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 4 Ω RON, 4-/8-channel ±15 V/+12 V/±5 V iCMOS multiplexers microcircuit, with an operating temperature range of -55°C to +125°C.

References

Advertisement