NEN-EN-IEC 60076-22-7

Power transformers - Part 22-7: Power transformer and reactor fittings - Accessories and fittings

active
Organization: NEN
Publication Date: 1 July 2020
Status: active
Page Count: 140
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076-22 applies to a selection of accessories and fittings mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 600766 with or without conservator for indoor or outdoor installation. It outlines the service conditions and the mechanical requirements that are common to all the accessories and fittings.

This document also outlines the operation requirements specific to each device as well as the preferred dimensions relevant for interchangeability and the type and routine test to be performed.

This document covers an exhaustive selection of the accessories and fittings that are currently used on transformers or reactors.

Document History

Power transformers - Part 22-7: Power transformer and reactor fittings - Accessories and fittings
A description is not available for this item.
NEN-EN-IEC 60076-22-7
July 1, 2020
Power transformers - Part 22-7: Power transformer and reactor fittings - Accessories and fittings
This part of IEC 60076-22 applies to a selection of accessories and fittings mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 600766 with or...

References

Advertisement