NEN-EN 508-3+A1

Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel

active, Most Current
Organization: NEN
Publication Date: 1 July 2023
Status: active
Page Count: 44
ICS Code (Roofs): 91.060.20
scope:

This part of EN 508 specifies requirements for self-supporting products for roof covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from stainless steel sheets with or without additional metallic and/or organic coatings. Sheets intended to be used with insulation and membranes are also covered.

This document establishes general characteristics, definitions, classifications and labelling for the products, together with requirements for the materials from which the products can be manufactured. It is intended to be used either by manufacturers to ensure that their products comply with the requirements or by purchasers to verify that the products comply before they are dispatched from the factory. It specifies the requirements for products which enable them to meet all normal service conditions.

This document applies to all discontinuously laid self-supporting external profiled sheets for roof covering, wall cladding, lining, liner trays and tile products with the exception of tiles with a surface area less than 1 m2 and produced by stamping. These profiled roof sheets are designed to keep wind, rain and snow out of the building and to transfer any resultant loads and infrequent maintenance loads to the structure.

This document does not cover products for structural purposes, i.e. it does cover products used in structural class III (according to EN 1993-1-3), it does not cover products used in constructions of structural classes I and II (according to EN 1993-1-3) intended to contribute to the global or partial stability of the building structure by providing racking resistance or resistance to permanent static loads (excluding self-weight of the metal sheet).

No requirements for supporting construction, design of roof or cladding, lining, tile system and execution of connections and flashings are included.

Document History

NEN-EN 508-3+A1
July 1, 2023
Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
This part of EN 508 specifies requirements for self-supporting products for roof covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from stainless steel...
August 1, 2022
Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
A description is not available for this item.
October 1, 2021
Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
This part of EN 508 specifies requirements for self-supporting products for roof covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from stainless steel...
July 1, 2020
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
This Part of EN 508 specifies requirements for self-supporting products for roof covering, wall cladding, lining, liner tray and title products for discontinuous laying made from stainless steel...
July 1, 2008
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
This Part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from stainless steel sheet with or without additional metallic and/or organic coatings....
December 1, 2007
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
This Part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from stainless steel sheet with or without additional metallic and/or organic coatings....
October 1, 2000
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
Specifies requirements for self supporting roofing products for discontinuous laying made from stainless steel sheet with or without additional metallic or/and organic coatings. Establishes general...
June 1, 1996
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
Specifies requirements for self supporting roofing products for discontinuous laying made from stainless steel sheet with or without additional metallic or/and organic coatings. Establishes general...
September 1, 1991
Roofing products from metal sheet - Self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
Specifies requirements for self supporting roofing products for discontinuous laying made from stainless steel sheet with or without additional metallic or/and organic coatings. Establishes general...

References

Advertisement