ISO - 11235

Rubber compounding ingredients — Sulfenamide accelerators — Test methods

active, Most Current
Organization: ISO
Publication Date: 1 July 2023
Status: active
Page Count: 34
ICS Code (Rubber compounding ingredients): 83.040.20
scope:

This document specifies the methods to be used for the evaluation of sulfenamide accelerators:

- MBTS: benzothiazyl disulphide;

- CBS: N-cyclohexylbenzothiazole-2-sulfenamide;

- TBBS: N-tert-butylbenzothiazole-2-sulfenamide;

- DIBS: N,N'-diisopropylbenzothiazole-2-sulfenamide;

- DCBS: N,N'-dicyclohexylbenzothiazole-2-sulfenamide;

- MBS: N-oxydiethylenebenzothiazole-2-sulfenamide.

NOTE 1 Although MBTS is not a sulfenamide, it is the primary decomposition product of these accelerators and quantitatively determined by the method specified in 5.2.

The analytical methods are applicable for most commercial sulfenamide accelerators:

- sulfenamides of primary amines (type I);

- sulfenamides of unhindered secondary amines (type II);

- sulfenamides of hindered secondary amines (type III).

NOTE 2 Classification and key properties of sulfenamide accelerators are described in Annex A.

The method (5.2) to determine purity by high performance liquid chromatography (HPLC) is the preferred method.

Document History

11235
July 1, 2023
Rubber compounding ingredients — Sulfenamide accelerators — Test methods
This document specifies the methods to be used for the evaluation of sulfenamide accelerators: — MBTS: benzothiazyl disulphide; — CBS: N-cyclohexylbenzothiazole-2-sulfenamide; — TBBS:...
January 15, 2016
Rubber compounding ingredients - Sulfenamide accelerators - Test methods
This International Standard specifies the methods to be used for the evaluation of sulfenamide accelerators: — MBTS: benzothiazyl disulphide; — CBS: N-cyclohexylbenzothiazole-2-sulfenamide; —...
April 1, 1999
Rubber Compounding Ingredients - Sulfenamide Accelerators - Test Methods
A description is not available for this item.

References

Advertisement