CENELEC - EN IEC 60728-113
Cable networks for television signals, sound signals and interactive services - Part 113: Optical systems for broadcast signal transmissions loaded with digital channels only
| Organization: | CENELEC |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 110 |
| ICS Code (Cabled distribution systems): | 33.060.40 |
scope:
This part of IEC 60728 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system outlets. These systems are primarily intended for television and sound signals using digital transmission technology. This document specifies the basic system parameters and methods of measurement for optical distribution systems between headend equipment and system outlets in order to assess the system performance and its performance limits.
In this document, the upper signal frequency is limited to about 3 300 MHz.
The purpose of this part of IEC 60728 is to describe the system specifications of FTTH (fibre to the home) networks for digitally modulated broadcast signal transmission. This document is also applicable to broadcast signal transmission using a telecommunication network if it satisfies the performance of the optical portion of the system defined in this document. This document describes RF transmission for fully digitalized broadcast and narrowcast (limited area distribution of broadcast) signals over FTTH, and introduces the xPON system as a physical layer media. The detailed description of the physical layer is out of scope of this document. The scope is limited to downstream RF video signal transmission over FTTH; IP transport technologies, such as IP Multicast and associate protocols, which require a two-way optical transmission system, are out of scope of this document.
Some interference effects occurring between the telecommunication system and the broadcast system are addressed in Clause 7.
Document History