API - MPMS 14.7

Manual of Petroleum Measurement Standards Chapter 14—Natural Gas Fluids Measurement Section 7—Mass Measurement of Natural Gas Liquids and Other Hydrocarbons

active, Most Current
Organization: API
Publication Date: 1 February 2018
Status: active
Page Count: 16
scope:

This standard describes the criteria for the equipment selection, design, installation, calculation processes, operation, and maintenance of single-phase dynamic liquid mass measurement systems that operate in the density range of 351.7 kg/m3 to 687.8 kg/m3 at 15 °C and equilibrium vapor pressure. The mass measurement systems within the scope of this document include inferred mass measurement, where volume at flowing conditions is combined with density at similar conditions to result in measured mass, as well as direct mass measurement.

Document History

MPMS 14.7
February 1, 2018
Manual of Petroleum Measurement Standards Chapter 14—Natural Gas Fluids Measurement Section 7—Mass Measurement of Natural Gas Liquids and Other Hydrocarbons
This standard describes the criteria for the equipment selection, design, installation, calculation processes, operation, and maintenance of single-phase dynamic liquid mass measurement systems that...
February 1, 2018
Manual of Petroleum Measurement Standards Chapter 14 - Natural Gas Fluids Measurement Section 7 - Mass Measurement of Natural Gas Liquids and Other Hydrocarbons
This standard describes the criteria for the equipment selection, design, installation, calculation processes, operation, and maintenance of single-phase dynamic liquid mass measurement systems that...
April 1, 2012
Manual of Petroleum Measurement Standards Chapter 14.7 - Mass Measurement of Natural Gas Liquids
This standard serves as a reference for the selection, design, installation, operation and maintenance of single-phase dynamic liquid mass measurement systems that operate in the 351.7 kg/m3 to 687.8...
October 1, 2009
Mass Measurement of Natural Gas Liquids
This standard serves as a reference for the selection, design, installation, operation and maintenance of single-phase dynamic liquid mass measurement systems that operate in the 350 to 688 kg/m3...
January 1, 1995
Standard for Mass Measurement of Natural Gas Liquids
This publication serves as a reference for the selection, design, installation, operation, and maintenance of single phase liquid mass measurement systems which operate in the 300 to 700 kghn3 (0.3...
January 1, 1995
Manual of Petroleum Measurement Standards Chapter 14 - Natural Gas Fluids Measurement Section 7 - Mass Measurement of Natural Gas Liquids
1. SCOPE This publication serves as a reference for the selection, design, installation, operation, and maintenance of single phase liquid mass measurement systems which operate in the 300 to 700...
January 1, 1991
Manual of Petroleum Measurement Standards Chapter 14 - Natural Gas Fluids Measurement Section 7 - Mass Measurement of Natural Gas Liquids
A description is not available for this item.

References

Advertisement