DIN EN 302-8

Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear

active, Most Current
Organization: DIN
Publication Date: 1 July 2023
Status: active
Page Count: 22
ICS Code (Adhesives): 83.180

Document History

DIN EN 302-8
July 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
A description is not available for this item.
March 1, 2022
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear; German and English version prEN 302-8:2022
A description is not available for this item.
May 1, 2017
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
This European Standard specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in load bearing timber structures. It is suitable for...
June 1, 2015
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear; German and English version prEN 302-8:2015
A description is not available for this item.
Advertisement