DIN EN 302-8

Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear; German and English version prEN 302-8:2015

inactive
Organization: DIN
Publication Date: 1 June 2015
Status: inactive
Page Count: 30
ICS Code (Adhesives): 83.180

Document History

July 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
A description is not available for this item.
March 1, 2022
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear; German and English version prEN 302-8:2022
A description is not available for this item.
May 1, 2017
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
This European Standard specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in load bearing timber structures. It is suitable for...
DIN EN 302-8
June 1, 2015
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear; German and English version prEN 302-8:2015
A description is not available for this item.
Advertisement