DIN EN ISO 3506-5
Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications (ISO 3506-5:2022); German and English version prEN ISO 3506-5:2023
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2023 |
| Status: | inactive |
| Page Count: | 109 |
| ICS Code (Other fasteners): | 21.060.99 |
Document History
February 1, 2024
Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications (ISO 3506-5:2022)
A description is not available for this item.
DIN EN ISO 3506-5
August 1, 2023
Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications (ISO 3506-5:2022); German and English version prEN ISO 3506-5:2023
A description is not available for this item.