DIN EN ISO 3506-5
Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications (ISO 3506-5:2022)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2024 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Other fasteners): | 21.060.99 |
Document History
DIN EN ISO 3506-5
February 1, 2024
Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications (ISO 3506-5:2022)
A description is not available for this item.
August 1, 2023
Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications (ISO 3506-5:2022); German and English version prEN ISO 3506-5:2023
A description is not available for this item.