DLA - MIL-DTL-21393B (2)

MICROPHONE, DYNAMIC, M21393/1-01, AND M21393/3-01

active, Most Current
Organization: DLA
Publication Date: 10 May 2023
Status: active
Page Count: 25
scope:

Scope.

This specification covers 2 (two) hand-held Dynamic Microphones, with or without a selfcontained transistor amplifier and different connectors for use in unique military equipment. A wallmounted holder is also included.

intended Use:

It is intended that these microphones convert normal speech input to electrical signals suitable for connection to speech amplifiers and or modulators of radio or audio equipment. The M21393/1-01... View More

Document History

MIL-DTL-21393B (2)
May 10, 2023
MICROPHONE, DYNAMIC, M21393/1-01, AND M21393/3-01
It is intended that these microphones convert normal speech input to electrical signals suitable for connection to speech amplifiers and or modulators of radio or audio equipment. The M21393/1-01...
February 28, 2018
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
A description is not available for this item.
February 7, 2018
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
A description is not available for this item.
April 30, 2013
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
It is intended that these microphones convert normal speech input to electrical signals suitable for connection to speech amplifiers and or modulators of radio or audio equipment. The M21393/1-01...
May 12, 2005
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
It is intended that these microphones convert normal speech input to electrical signals suitable for connection to speech amplifiers and or modulators of radio or audio equipment. The M21393/1-01...
August 8, 2002
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
A description is not available for this item.
March 30, 1999
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
A description is not available for this item.
November 15, 1968
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
A description is not available for this item.
July 1, 1967
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
A description is not available for this item.
October 1, 1964
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
A description is not available for this item.
July 1, 1960
MICROPHONE, DYNAMIC, M21393/1-01, M21393/2-01, AND M21393/3-01
This specification covers hand-held Dynamic Microphone M-92/U with self-contained transistor amplifiers for use in military equipment. The microphone shall be of one type and shall consist of the...

References

Advertisement